DSF/PREN ISO 25980

Health and safety in welding and allied processes – Transparent welding curtains, strips and screens for arc welding processes (ISO/DIS 25980:2022)

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Occupational safety. Industrial hygiene): 13.100
ICS Code (Welding processes): 25.160.10
scope:

This International Standard specifies safety requirements for transparent welding curtains, strips, and screens to be used in workplaces where arc welding is taking place. They are intended to provide protection of workers against harmful levels of optical radiation and spatter who are in the vicinity of arc welding processes but not involved in the welding itself. They are intended to reduce the discomfort glare from the arc but also allow sufficient luminous transmittance to permit a view into the workspace behind. The transparent welding curtains may also be used in other applications as long as the UV- and blue-light emissions are less than in arc welding. They are designed to be used at a distance from the arc of at least 1 m. Welding curtains, strips, and screens specified in this International Standard are not intended to replace welding filters. For intentional viewing of welding arcs other means of protection are used, see ISO 16321-1 and ISO 16321-2. This International Standard is not applicable for protection against laser radiation for which ISO 19818-1 applies.

Document History

May 22, 2023
Health and safety in welding and allied processes – Transparent welding curtains, strips and screens for arc welding processes (ISO 25980:2023)
This document specifies safety requirements for transparent welding curtains, strips and screens to be used in workplaces where arc welding is taking place. They are intended to provide protection...
October 30, 2014
Health and safety in welding and allied processes - Transparent welding curtains, strips and screens for arc welding processes (ISO 25980:2014)
This Standard specifies safety requirements for transparent welding curtains, strips and screens to be used for shielding of work places from their surroundings where arc welding processes are used....
DSF/PREN ISO 25980
Health and safety in welding and allied processes – Transparent welding curtains, strips and screens for arc welding processes (ISO/DIS 25980:2022)
This International Standard specifies safety requirements for transparent welding curtains, strips, and screens to be used in workplaces where arc welding is taking place. They are intended to...
Health and safety in welding and allied processes - Transparent welding curtains, strips and screens for arc welding processes (ISO/DIS 25980:2012)
This International standard specifies safety requirements for transparent welding curtains, strips and screens to be used for shielding of work places from their surroundings where arc welding...
Advertisement