DLA - SMD-5962-88675 REV A

MICROCIRCUITS DIGITAL, FAST CMOS, 8-BIT NONINVERTING, BUS INTERFACE LATCH, TTL COMPATIBLE, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 15 July 2022
Status: active
Page Count: 14
scope:

Scope.

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

intended Use:

Microcircuits conforming to this drawing are intended for use military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

SMD-5962-88675 REV A
July 15, 2022
MICROCIRCUITS DIGITAL, FAST CMOS, 8-BIT NONINVERTING, BUS INTERFACE LATCH, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
September 6, 1988
MICROCIRCUITS, DIGITAL, FAST CMOS, 8-BIT NONINVERTING BUS INTERFACE LATCH, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement