DIN EN ISO 5402-1
Leather - Determination of flex resistance - Part 1: Flexometer method (ISO 5402-1:2022)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Leather and furs): | 59.140.30 |
Document History
DIN EN ISO 5402-1
July 1, 2022
Leather - Determination of flex resistance - Part 1: Flexometer method (ISO 5402-1:2022)
A description is not available for this item.
September 1, 2019
Leather - Determination of flex resistance - Part 1: Flexometer method (ISO/DIS 5402-1:2019); German and English version prEN ISO 5402-1:2019
A description is not available for this item.
May 1, 2017
Leather - Determination of flex resistance - Part 1: Flexometer method (ISO 5402-1:2017)
This document specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather below 3,0 mm in thickness.
March 1, 2012
Leather - Determination of flex resistance - Part 1: Flexometer method (ISO 5402-1:2011)
This part of ISO 5402 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather which are less...