ASHRAE - LV-22-C019

Combined Cold-climate Air-source Heat Pump and Heat Pump Water Heater System Performance in Multiple Climate Zones

active, Most Current
Organization: ASHRAE
Publication Date: 1 January 2022
Status: active
Page Count: 9
scope:

ABSTRACT

Both cold-climate air-source heat pumps (ccASHPs) and heat pump water heaters (EHPWHs) have gained significant popularity due to increasing interest towards electrification of residential HVAC and water heating appliances. Seasonal Energy Efficiency Ratio (SEER), Heating Seasonal Performance Factor (HSPF) and Uniform Energy Factor (UEF) ratings used by manufacturers to compare appliance efficiencies cannot determine the efficiency of a HVAC and water heating system in multiple climate zones or integrate impact associated to the appliances interaction. This paper describes the resulting performance characterizations of a ccASHP and an EHPWH from an alternative evaluation method developed by GTI to compare residential appliances as installed, the Virtual Test Home (VTH).

SEER, HSPF and UEF ratings are not useful for HVAC engineers when selecting equipment for the most efficient HVAC and water heating system based on climate zone or understanding the interaction amongst appliances. The VTH identifies the parameters that affect individual space heating/cooling and water heating appliances performance throughout a series of laboratory evaluations. Performance curves and modeling algorithms are developed for each appliance and implemented in building energy models to estimate a HVAC and water heating system annual energy consumption, operating costs and GHG emissions. This paper presents the estimated combined ccASHP and EHPWH annual efficiencies, operating costs and GHG emissions in a lowload home in multiple International Energy Conservation Code (IECC) climate zones.

VTH evaluations are suitable for the energy community to compare residential HVAC and water heating systems in terms of annual energy and cost savings and greenhouse gas (GHG) emission reductions in multiple climates and grid zones amongst other operating conditions. This metric can potentially allow HVAC engineers to make informative decisions when selecting appliances for HVAC and water heating systems considering as installed annual operating costs and GHG emissions. Additionally, manufacturers can implement such evaluation methods to optimize individual appliance performance considering multiple climate zones.

Document History

LV-22-C019
January 1, 2022
Combined Cold-climate Air-source Heat Pump and Heat Pump Water Heater System Performance in Multiple Climate Zones
ABSTRACT Both cold-climate air-source heat pumps (ccASHPs) and heat pump water heaters (EHPWHs) have gained significant popularity due to increasing interest towards electrification of residential...

References

Advertisement