NAVY - MIL-PRF-85045/33

CABLE, FIBER OPTIC, ROLLED FLEXIBLE RIBBON, TWELVE FIBER, SINGLE SUBUNIT, CABLE CONFIGURATION TYPE 4 (RIBBON CABLE), APPLICATIONS A AND B (AIRBORNE AND SHIPBOARD), CABLE CLASS SM AND MM

active, Most Current
Organization: NAVY
Publication Date: 18 May 2022
Status: active
Page Count: 19
scope:

This specification sheet addresses the requirements of a fiber optic cable containing a 12-fiber, rolled flexible ribbon with a 2-millimeter (mm) outer diameter. Coverage includes both fiber types and temperature ranges.

Design constraints. Figure 1 shows the cable construction and provides essential dimensioning detail for a fiber optic cable with a 2-mm outer diameter that contains a 12-fiber, rolled flexible ribbon. Cable construction consists of an outer jacket (with a 2-mm diameter), strength member (aramid yarn or aramid tape), water blocking material, and a rolled flexible ribbon (with 12 optical fibers). Following figure 1 are requirements for design and construction, material, and performance.

intended Use:

This cable is intended for use inside of protected enclosures (such as convoluted tubing or cable wrap) and cable harnesses and is not intended for installation in the overheads or cableways... View More

Document History

MIL-PRF-85045/33
May 18, 2022
CABLE, FIBER OPTIC, ROLLED FLEXIBLE RIBBON, TWELVE FIBER, SINGLE SUBUNIT, CABLE CONFIGURATION TYPE 4 (RIBBON CABLE), APPLICATIONS A AND B (AIRBORNE AND SHIPBOARD), CABLE CLASS SM AND MM
This specification sheet addresses the requirements of a fiber optic cable containing a 12-fiber, rolled flexible ribbon with a 2-millimeter (mm) outer diameter. Coverage includes both fiber types...

References

Advertisement