DSF/PREN 50110-2

Operation of electrical installations – Part 2: National annexes

inactive
Organization: DS
Status: inactive
Page Count: 48
ICS Code (Power transmission and distribution networks): 29.240
scope:

The European Standard EN 50110 series consists of two parts: - the first part, EN 50110 1, contains minimum requirements valid for all CENELEC countries and some additional informative annexes dealing with safe working; - the second part, prEN 50110 2, is a set of national annexes (one per each member country) which specify either additional safety requirements actually in force or national supplements to the minimum requirements set by EN 50110-1. The national annexes are the responsibility of an have to be maintained by the respective member country. National Committees shall notify CENELEC of any changes needed to their national annex.

Document History

June 26, 2023
Operation of electrical installations – Part 2: National annexes
The European Standard EN 50110 series consists of two parts: - the first part, EN 50110 1, contains minimum requirements valid for all CENELEC countries and some additional informative annexes...
March 29, 2021
Operation of electrical installations – Part 2: National annexes
Transparency on national legislation and standards to be obeyed when working
May 3, 2010
Operation of electrical installations – Part 2: National annexes
A description is not available for this item.
May 4, 1998
Operation of electrical installations (national annexes)
National annexes to EN 50110-1
Operation of electrical installations – Part 2: National annexes
The European Standard EN 50110 series consists of two parts: - the first part, EN 50110 1, contains minimum requirements valid for all CENELEC countries and some additional informative annexes...
Operation of electrical installations – Part 2: National annexes
Transparency on national legislation and standards to be obeyed when working
Operation of electrical installations – Part 2: National annexes
Transparency on national legislation and standards to be obeyed when working
DSF/PREN 50110-2
Operation of electrical installations – Part 2: National annexes
The European Standard EN 50110 series consists of two parts: - the first part, EN 50110 1, contains minimum requirements valid for all CENELEC countries and some additional informative annexes...
Operation of electrical installations -- Part 2: National annexes
A description is not available for this item.
Advertisement