DS/EN IEC 62485-5/AC
Safety requirements for secondary batteries and battery installations – Part 5: Safe operation of stationary lithium ion batteries
| Organization: | DS |
| Publication Date: | 12 July 2022 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
IEC 62485-5:2020 applies to the installation of one or more stationary secondary batteries having a maximum aggregate DC voltage of 1 500 V to any DC part of the power network, and describes the principal measures for protections during normal operation or under expected fault conditions against hazards generated from: - electricity, - short-circuits, - electrolyte, - gas emission, - fire, - explosion. This document provides requirements on safety aspects associated with the installation, use, inspection, and maintenance and disposal of lithium ion batteries used in stationary applications.
Document History