DSF/IEC 61156-7 ED2

Multicore and symmetrical pair/quad cables for digital communications – Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Sectional specification for digital and analog communication cables

inactive
Organization: DS
Status: inactive
Page Count: 26
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This part of IEC 61156 specifies cables that may be used for various communication systems as well as for analogue systems, such as video, that exist or are under development and which may use as many as four pairs simultaneously. In this sense, this sectional specification provides the cable characteristics required by system developers to evaluate new systems as well as to enhance present systems. It covers a cable having four individually screened (S/FTP) pairs. The cable may be provided with a common screen over the cable core. The transmission characteristics are specified up to a frequency of 1 200 MHz and at a temperature of 20 °C. The cables covered by this sectional specification are intended to operate with voltages and currents normally encountered in communication systems and support the delivery of d.c. low voltage remote powering applications. These cables are not intended to be used in conjunction with low impedance sources, for example, the electric power supply of public utility mains.

Document History

February 14, 2023
Multicore and symmetrical pair/quad cables for digital communications – Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Sectional specification for digital and analog communication cables
IEC 61156-7:2023 is available as IEC 61156-7:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 4, 2022
Multicore and symmetrical pair/quad cables for digital communications – Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Sectional specification for digital and analog communication cables
This sectional specification relates to 61156-1. The cables described herein may be used for various communication systems as well as for analog systems, such as video, that exit or are under...
January 17, 2013
Multicore and symmetrical pair/quad cables for digital communications – Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Sectional specification for digital and analog communication cables
This sectional specification relates to 61156-1. The cables described herein may be used for various communication systems as well as for analog systems, such as video, that exit or are under...
October 24, 2003
Multicore and symmetrical pair/quad cables for digital communications – Part 7: Symmetrical pair cables with transmission characteristics up to 1200 MHz – Sectional specification for digital and analog communication cables
This sectional specification relates to 61156-1. The cables described herein may be used for various communication systems as well as for analog systems, such as video, that exit or are under...
July 4, 2003
Multicore and symmetrical pair/quad cables for digital communications – Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Sectional specification for digital and analog communication cables
This sectional specification relates to 61156-1. The cables described herein may be used for various communication systems as well as for analog systems, such as video, that exit or are under...
DSF/IEC 61156-7 ED2
Multicore and symmetrical pair/quad cables for digital communications – Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Sectional specification for digital and analog communication cables
This part of IEC 61156 specifies cables that may be used for various communication systems as well as for analogue systems, such as video, that exist or are under development and which may use as...
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analog communication cables
This sectional specification relates to 61156-1. The cables described herein may be used for various communication systems as well as for analog systems, such as video, that exit or are under...
Advertisement