DS/EN ISO 24584

Textiles – Smart textiles – Test method for sheet resistance of conductive textiles using non-contact type (ISO 24584:2022)

active, Most Current
Organization: DS
Publication Date: 12 July 2022
Status: active
Page Count: 26
ICS Code (Textile fibres in general): 59.060.01
scope:

This document describes the measurement for the determination of the sheet resistance of conductive textile structures or conductive structures by using eddy current technology in reflection mode setup/ arrangement. It is applicable to conductive textile structures or conductive structures intended for application in/to textiles in the form of sheets (woven fabric, knitted fabric, nonwoven, coated fabric) where the area is formed by intersecting surfaces having conductive textile material. It is also applicable to multilayer structures containing both insulating and conductive layers.

Document History

DS/EN ISO 24584
July 12, 2022
Textiles – Smart textiles – Test method for sheet resistance of conductive textiles using non-contact type (ISO 24584:2022)
This document describes the measurement for the determination of the sheet resistance of conductive textile structures or conductive structures by using eddy current technology in reflection mode...
Textiles – Smart textiles – Test method for sheet resistance of conductive textiles using non-contact type (ISO/DIS 24584:2021)
This document describes the measurement for the determination of the sheet resistance of conductive textile structures or conductive structures intended for application in/to textiles in the form of...
Advertisement