DS/EN IEC 60953-0

Rules for steam turbine thermal acceptance tests – Part 0: Wide range of accuracy for various types and sizes of turbines

active, Most Current
Organization: DS
Publication Date: 12 July 2022
Status: active
Page Count: 112
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

The rules given in this document are applicable to thermal acceptance tests covering a wide range of accuracy on steam turbines of every type, rating and application. Only the relevant portion of these rules will apply to any individual case. The rules provide for the testing of turbines, whether operating with either superheated or saturated steam. They include measurements and procedures required to determine specific enthalpy within the moisture region and describe precautions necessary to permit testing while respecting radiological safety rules in nuclear plants. Uniform rules for the preparation, carrying out, evaluation, comparison with guarantee and calculation of measuring uncertainty of acceptance tests are defined in this standard. Details of the conditions under which the acceptance test can take place are included. Should any complex or special case arise which is not covered by these rules, appropriate agreement is to be reached by manufacturer and purchaser before the contract is signed.

Document History

DS/EN IEC 60953-0
July 12, 2022
Rules for steam turbine thermal acceptance tests – Part 0: Wide range of accuracy for various types and sizes of turbines
The rules given in this document are applicable to thermal acceptance tests covering a wide range of accuracy on steam turbines of every type, rating and application. Only the relevant portion of...
Rules for steam turbine thermal acceptance tests – Part 0: Wide range of accuracy for various types and sizes of turbines
The rules given in this standard are applicable to thermal acceptance tests covering a wide range of accuracy on steam turbines of every type, rating and application. Only the relevant portion of...
Advertisement