GMW16427

Polybutylene Terephthalate with 20% Glass Fiber and 20% Glass Bead Reinforcement, Heat Stabilized

active, Most Current
Organization: GMW
Publication Date: 1 July 2022
Status: active
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of 20% glass fiber, 20% glass bead (by mass) reinforced, heat stabilized, injection moldable, polybutylene terephthalate (PBT).

Symbols.

The material abbreviation according to ISO 11469 is > PBT-(GF20 + GB20) <.

Applicability.

Typical applications include throttle body components for operating temperatures up to +125 °C.

Remarks.

None.

Document History

GMW16427
July 1, 2022
Polybutylene Terephthalate with 20% Glass Fiber and 20% Glass Bead Reinforcement, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
September 1, 2016
Polybutylene Terephthalate with 20% Glass Fiber and 20% Glass Bead Reinforcement
Material Description. This specification covers the properties of a 20% by mass glass fiber, 20% by mass glass bead reinforced, Polybutylene Terephthalate (PBT), pellet form injection molding...
January 1, 2011
Polybutylene Terephthalate with 20% Glass Fiber and 20% Glass Bead Reinforcement
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement