GMW16521

Poly-N-methylmethacrylimide - Optical Lens

active, Most Current
Organization: GMW
Publication Date: 1 July 2022
Status: active
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification describes material types of a transparent or pigmented Poly-N-methylmethacrylimide (PMMI) which are used in injection molded components.

Paintability.

Plastics used for painted applications are required to meet Paint Performance Requirements for New Plastic Materials per GMW16172. Additionally, painted plastic parts are required to meet Painted Plastic Parts Performance Requirements per GMW14797.

Types.

The classification into groups is according to the different properties as described in Table 1.

Symbols.

The material abbreviation according to ISO 11469 is >PMMI<.

Applicability.

Typical applications include transparent exterior lighting lenses, light guides, light pipe, etc., that require higher heat resistance than acrylic/Polymethyl Methacrylate (PMMA).

Remarks.

None.

Document History

GMW16521
July 1, 2022
Poly-N-methylmethacrylimide - Optical Lens
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2016
Poly-N-methylmethacrylimide
Material Description. This specification describes material types of a transparent or pigmented Poly-N-methylmethacrylimide (PMMI) which are used in injection molded components. Paintability....
July 1, 2011
Poly-N-methylmethacrylimide
Material Description. This specification describes material types of a transparent or pigmented Poly-N-methylmethacrylimide (PMMI) which are used in injection molded components. Code letter and...

References

Advertisement