GMW18586

Polyurethane Reinforced Reaction Injection Molded with Nominal Mineral Filler Percentages of 14%, 18%, or 22%

active, Most Current
Organization: GMW
Publication Date: 1 July 2022
Status: active
Page Count: 4
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of a paintable, reaction injection molded polyurethane reinforced with 13%, 18%, or 22% Calcium Silicate or similar matter that has a nominal flexural modulus of 375 MPa, 550 MPa, or 1400 MPa respectively.

Symbols.

Approved paint systems that can be used on this material are listed in the GM Approved Paint on Plastics Systems (APOPS) data base.

Applicability.

Typical applications include the following: Fascia, bumper covers, side claddings, rocker panels, and body claddings.

Remarks.

None.

Document History

GMW18586
July 1, 2022
Polyurethane Reinforced Reaction Injection Molded with Nominal Mineral Filler Percentages of 14%, 18%, or 22%
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement