NEN-EN 4113

Aerospace series - Clamps, loop ("P" type) in corrosion resisting steel, passivated, with rubber cushioning - Dimensions, masses

inactive
Organization: NEN
Publication Date: 1 July 2022
Status: inactive
Page Count: 14
ICS Code (Other fasteners): 49.030.99
scope:

This document specifies the required characteristics of loop style clamps ("P" type) in corrosion resisting steel, passivated with various cushion materials.

These clamps are used for supporting aerospace pipe assemblies and electrical cable bundles.

For temperature range and environmental considerations see the various cushion material standards.

Document History

January 1, 2024
Aerospace series - Clamps, loop ("P" type) in corrosion resisting steel, passivated with rubber cushioning - Dimensions, masses
This document specifies the required characteristics of loop style clamps (“P” type) in corrosion resisting steel, passivated with various cushion materials. These clamps are used for supporting...
NEN-EN 4113
July 1, 2022
Aerospace series - Clamps, loop ("P" type) in corrosion resisting steel, passivated, with rubber cushioning - Dimensions, masses
This document specifies the required characteristics of loop style clamps (“P” type) in corrosion resisting steel, passivated with various cushion materials. These clamps are used for supporting...
November 1, 2009
Aerospace series - Clamps, loop (''P'' type) in corrosion resisting steel, passivated with rubber cushioning - Dimensions, masses
This European Standard specifies the required characteristics of loop style clamps (“P” type) in corrosion resisting steel, passivated with various cushion materials. These clamps are used for...
October 1, 2001
Aerospace series - Clamps, loop ("P" type) in corrosion resisting steel, passivated with rubber cushioning - Dimensions, masses
Specifies the required characteristics of loop style clamps in corrosion resisting steel with various cushion materials. Clamps to this standard are used for supporting aerospace pipe assemblies and...

References

Advertisement