DS/ISO 4018
Fasteners – Hexagon head screws – Product grade C
active, Most Current
| Organization: | DS |
| Publication Date: | 25 July 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This document specifies the characteristics of hexagon head screws, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are requested, property classes can be selected from ISO 898-1, and dimensional options from ISO 888 or ISO 4753.
Document History
DS/ISO 4018
July 25, 2022
Fasteners – Hexagon head screws – Product grade C
This document specifies the characteristics of hexagon head screws, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are...
August 27, 1992
Hexagon head screws - Product grade C
The standard gives specifications for hexagon head screws with thread from M5 up to and including M64, of product grade C.
Hexagon head screws - Product grade C
This standard gives specifications for hexagon head screws w ith metric dimensions and thread diameters from 5 up to and including 36 mm, of product grade C