LUL - T0540
Dual-layered single-core signalling wire
active, Most Current
| Organization: | LUL |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 9 |
scope:
This specification should be used by all those when engaged in the procurement, design and use of single-core wire with dual-layered insulation and cross-sectional conductor area of 1.0mm² or 0.5 mm².
Purpose
The purpose of this specification is to describe wire for use in safety critical railway signalling applications.
Document History
T0540
July 1, 2022
Dual-layered single-core signalling wire
This specification should be used by all those when engaged in the procurement, design and use of single-core wire with dual-layered insulation and cross-sectional conductor area of 1.0mm² or 0.5...
July 1, 2017
Dual-layered single-core signalling wire
This specification applies to single-core wire with dual-layered insulation and cross-sectional conductor area of 1.0mm² or 0.5 mm², for use as railway signalling equipment wire.
The wire shall be...