AASHTO - M 170

Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe

inactive
Organization: AASHTO
Publication Date: 1 January 2022
Status: inactive
Page Count: 23
scope:

This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts.

A complete metric companion to M 170 has been developed-M 170M; therefore, no metric equivalents are presented in this specification.

Note 1-This specification is a manufacturing and purchase specification only, and does not include requirements for bedding, backfill, or the relationship between field load condition and the strength classification of pipe. However, experience has shown that the successful performance of this product depends on the proper selection of the class of pipe, type of bedding and backfill, and care that installation conforms to the construction specifications. Owners of the reinforced concrete pipe specified herein are cautioned that they must correlate the field requirements with the class of pipe specified and provide inspection at the construction site.

Note 2-Attention is called to the specification for reinforced concrete D-load culvert, storm drain, and sewer pipe (M 242M/M 242).

Document History

January 1, 2023
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. A complete metric...
M 170
January 1, 2022
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. A complete metric...
January 1, 2020
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. A complete metric...
January 1, 2017
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. A complete metric...
January 1, 2015
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. A complete metric...
January 1, 2014
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. A complete metric...
January 1, 2012
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. A complete metric...
January 1, 2010
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. A complete metric...
January 1, 2009
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. A complete metric...
January 1, 2008
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 2007
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 2006
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 2005
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. A complete metric...
January 1, 2004
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 2002
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 2000
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 1998
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 1995
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 1994
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 1985
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. NOTE 1—A complete...

References

Advertisement