AASHTO - M 195

Standard Specification for Lightweight Aggregates for Structural Concrete

active, Most Current
Organization: AASHTO
Publication Date: 1 January 2022
Status: active
Page Count: 8
scope:

This specification covers lightweight aggregates intended for use in structural concrete in which the prime considerations are reducing the density while maintaining compressive strength of the concrete. Procedures covered in this specification are not intended for job control of concrete.

The values stated in SI units are to be regarded as the standard. The values shown in parentheses are for information purposes only.

The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

Note 1-This specification is regarded as adequate to ensure satisfactory lightweight aggregates for most concrete. It is recognized that it may be either more or less restrictive than needed for some conditions and for special purposes, such as fire resistance, fill, and concrete constructions, the use of which is based on load tests rather than conventional design procedures.

Document History

M 195
January 1, 2022
Standard Specification for Lightweight Aggregates for Structural Concrete
This specification covers lightweight aggregates intended for use in structural concrete in which the prime considerations are reducing the density while maintaining compressive strength of the...
January 1, 2011
Standard Specification for Lightweight Aggregates for Structural Concrete
This specification covers lightweight aggregates intended for use in structural concrete in which the prime considerations are reducing the density while maintaining compressive strength of the...
January 1, 2011
Standard Specification for Lightweight Aggregates for Structural Concrete
This specification covers lightweight aggregates intended for use in structural concrete in which the prime considerations are reducing the density while maintaining compressive strength of the...
January 1, 2011
Standard Specification for Lightweight Aggregates for Structural Concrete
This specification covers lightweight aggregates intended for use in structural concrete in which the prime considerations are reducing the density while maintaining compressive strength of the...
January 1, 2006
Standard Specification for Lightweight Aggregates for Structural Concrete
This specification covers lightweight aggregates intended for use in structural concrete in which the prime considerations are reducing the density while maintaining compressive strength of the...
January 1, 2000
Standard Specification for Lightweight Aggregates for Structural Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Lightweight Aggregates for Structural Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Lightweight Aggregates for Structural Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Lightweight Aggregates for Structural Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Lightweight Aggregates for Structural Concrete
A description is not available for this item.

References

Advertisement