AASHTO - M 320

Standard Specification for Performance-Graded Asphalt Binder

inactive
Organization: AASHTO
Publication Date: 1 January 2022
Status: inactive
Page Count: 8
scope:

This specification covers asphalt binders graded by performance. Grading designations are related to the LTPPBind calculated maximum pavement design temperature and the minimum pavement design temperature. This specification contains Table 1 and Table 2. If no table is specified, the default is Table 1.

Table 2 incorporates R 49 for determining the critical low cracking temperature using a combination of T 313 and T 314 test procedures.

Note 1-For asphalt cements graded by viscosity at 60°C, see M 226.

Note 2-R 29 provides information for determining the performance grade of an asphalt binder.

Note 3-For specifying performance-graded asphalt binder using Multiple Stress Creep Recovery (MSCR), see M 332.

Document History

January 1, 2023
Standard Specification for Performance-Graded Asphalt Binder
This specification covers asphalt binders graded by performance. Grading designations are related to the LTPPBind calculated maximum pavement design temperature and the minimum pavement design...
M 320
January 1, 2022
Standard Specification for Performance-Graded Asphalt Binder
This specification covers asphalt binders graded by performance. Grading designations are related to the LTPPBind calculated maximum pavement design temperature and the minimum pavement design...
January 1, 2021
Standard Specification for Performance-Graded Asphalt Binder
This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature and the minimum pavement design...
January 1, 2017
Standard Specification for Performance-Graded Asphalt Binder
This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature and the minimum pavement design...
January 1, 2016
Standard Specification for Performance-Graded Asphalt Binder
This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature and the minimum pavement design...
January 1, 2010
Standard Specification for Performance-Graded Asphalt Binder
This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design and minimum pavement design temperatures. Table 2...
January 1, 2010
Standard Specification for Performance-Graded Asphalt Binder
This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature and the minimum pavement design...
January 1, 2009
Standard Specification for Performance-Graded Asphalt Binder
This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design and minimum pavement design temperatures. This...
January 1, 2005
Standard Specification for Performance-Graded Asphalt Binder
This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design and minimum pavement design temperatures. This...
January 1, 2003
Standard Specification for Performance-Graded Asphalt Binder
A description is not available for this item.
January 1, 2002
Standard Specification for Performance-Graded Asphalt Binder
A description is not available for this item.

References

Advertisement