AASHTO - M 285M/M 285

Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service

inactive
Organization: AASHTO
Publication Date: 1 January 2022
Status: inactive
Page Count: 10
scope:

This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications.

This specification requires postweld heat treatment of all weld repairs affecting surfaces intended to be wetted by the corrosive medium. For applications for which postweld heat treatment is not considered mandatory for retention of acceptable corrosion resistance, refer to M 163M/M 163.

Note 1-For general corrosion-resistant alloy castings, reference should be made to M 163M/M 163. For general heat-resistant alloy castings, reference should be made to ASTM A297/A297M. For nickel-base alloy castings, refer to ASTM A494/A494M.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard. SI units are applicable for material ordered to M 285M and inch-pound units for material ordered to M 285.

Document History

January 1, 2023
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. This specification requires post-weld heat treatment of all...
M 285M/M 285
January 1, 2022
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. This specification requires postweld heat treatment of all...
January 1, 2019
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. This specification requires postweld heat treatment of all...
January 1, 2011
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. This specification requires postweld heat treatment of all...
January 1, 2011
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. This specification requires postweld heat-treatment of all...
January 1, 2007
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
A description is not available for this item.
January 1, 2003
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
A description is not available for this item.
January 1, 2000
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
A description is not available for this item.
January 1, 1998
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
A description is not available for this item.
January 1, 1998
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
A description is not available for this item.
January 1, 1996
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
A description is not available for this item.
January 1, 1994
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
A description is not available for this item.

References

Advertisement