ULSE - UL 8

Water Based Agent Fire Extinguishers

active
Buy Now
Organization: ULSE
Publication Date: 25 November 2016
Status: active
scope:

1.1 These requirements cover the construction and performance, exclusive of performance during fire tests, of portable water based agent fire extinguishers. These fire extinguishers are intended to be utilized in accordance with the Standard for Portable Fire Extinguishers, NFPA 10 and with the National Fire Code of Canada.

1.2 The requirements for performance during fire testing of water based agent fire extinguishers are specified in the Binational Standard for Rating and Fire Testing of Fire Extinguishers, ANSI/UL 711 CAN/ULC-S508.

1.3 As used in these requirements, the term "extinguisher" refers to all extinguishers or any part thereof covered by these requirements, unless specifically noted otherwise.

Document History

UL 8
November 25, 2016
Water Based Agent Fire Extinguishers
1.1 These requirements cover the construction and performance, exclusive of performance during fire tests, of portable water based agent fire extinguishers. These fire extinguishers are intended to...
Advertisement