ULSE - UL 935

Fluorescent-Lamp Ballasts

active
Buy Now
Organization: ULSE
Publication Date: 21 May 2001
Status: active
scope:

Fluorescent-Lamp Ballasts

UL 935

1.1 These requirements cover ballasts of the resistance, reactance, and electronic (high frequency) types for use with fluorescent lamps involving a potential of 2500 volts or less in accordance with the National Electrical Code, ANSI/NFPA 70.

1.2 A fluorescent-lamp ballast may be determined by investigation to be acceptable for use, in a fixture or other device, with electric-discharge lamps of other than the fluorescent type.

1.3 Fluorescent self ballasted lamps and ballast adaptors are evaluated using the Standard for Self-Ballasted Lamps and Lamp Adapters, UL 1993. The component ballast is evaluated to requirements in this Standard.

1.4 A product that contains features, characteristics, components, materials, or systems new or different from those covered by the requirements in this standard, and that involves a risk of fire or of electric shock or injury to persons shall be evaluated using appropriate additional component and end-product requirements to maintain the level of safety as originally anticipated by the intent of this standard. A product whose features, characteristics, components, materials, or systems conflict with specific requirements or provisions of this standard does not comply with this standard. Revision of requirements shall be proposed and adopted in conformance with the methods employed for development, revision, and implementation of this standard.

Document History

UL 935
May 21, 2001
Fluorescent-Lamp Ballasts
Fluorescent-Lamp Ballasts UL 935 1.1 These requirements cover ballasts of the resistance, reactance, and electronic (high frequency) types for use with fluorescent lamps involving a potential of...

References

Advertisement