ULSE - UL 2255
Receptacle Closures
| Organization: | ULSE |
| Publication Date: | 17 May 2021 |
| Status: | active |
scope:
1.1 These requirements cover products which are molded of insulating material and are intended to cover the outlet slots of receptacles having 1-15R and 5-15R configurations in accordance with Wiring Devices-Dimensional Specifications, ANSI/NEMA WD6.
1.2 These requirements do not cover insulating devices provided to cover the unused outlets of a multi-outlet cord connector employed on a general-use cord set. The requirements for these devices are contained in the Standard for Cord Sets and Power-Supply Cords, UL 817.
1.3 These requirements do not cover receptacle closures provided as part of a flush device cover plate. These devices are covered by the requirements in the Standard for Metallic Outlet Boxes, UL 514A, or in the Standard for Nonmetallic Outlet Boxes, Flush-Mounted Boxes, and Covers, UL 514C.
Document History