ULSE - UL 1676

Conductive-Path and Discharge-Path Resistors for Use in Radio-, Video-, or Television-Type Appliances

active
Buy Now
Organization: ULSE
Publication Date: 1 September 2000
Status: active
scope:

1.1 These requirements cover discharge-path resistors that are intended to be connected between the antenna and the supply circuit of a radio-, video-, or television-type appliance. The resistors are intended to reduce the risk of fire or electric shock due to the buildup of a static electrical charge on the antenna connected to the appliance. These resistors are:

  1. a) Rated 1/2 W or greater,
  2. b) Rated 480 kΩ to 12 MΩ for use in a 50/60 Hz, 125 V or less circuit, and
  3. c) Rated 960 kΩ to 12 MΩ for use in a 50/60 Hz, 126 - 250 V circuit.

1.2 These requirements cover conductive-path resistors, of any rating, intended to be connected between live parts and accessible conductive parts of a radio-, video-, or television-type appliance.

1.3 Deleted

Document History

UL 1676
September 1, 2000
Conductive-Path and Discharge-Path Resistors for Use in Radio-, Video-, or Television-Type Appliances
1.1 These requirements cover discharge-path resistors that are intended to be connected between the antenna and the supply circuit of a radio-, video-, or television-type appliance. The resistors are...

References

Advertisement