ULSE - UL 1412
Fusing Resistors and Temperature-Limited Resistors for Radio- and Television-Type Appliances
| Organization: | ULSE |
| Publication Date: | 30 August 1999 |
| Status: | active |
scope:
1.1 These requirements cover fusing resistors and temperature-limited resistors to be employed in radio- and television-type appliances. These requirements also apply to resistor mounting assemblies intended for use with such resistors. The purpose of these requirements is to reduce the risk of fire or electric shock by use of those resistors, but compliance of a resistor with the following requirements does not mean that it is acceptable for all applications without evaluation in the appliance.
1.2 These requirements cover fusing resistors and temperature-limited resistors for use in radio- and television-type appliances in circuits that do not involve potentials greater than 2500 V peak.
1.3 Deleted January 21, 2004
Document History