ULSE - UL 1821

ANSI/CAN/UL Standard for Thermoplastic Sprinkler Pipe and Fittings for Fire Protection Service

active
Buy Now
Organization: ULSE
Publication Date: 30 July 2019
Status: active
scope:

Thermoplastic Sprinkler Pipe and Fittings for Fire Protection Service

UL 1821

1.1 These requirements cover thermoplastic pipe and fittings for use in wet pipe sprinkler systems for fire protection service.

1.2 Thermoplastic pipe and fittings covered by these requirements are intended for use in sprinkler systems in any of the following types of occupancies:

a)Light hazard occupancies as defined in the Standard for Installation of Sprinkler Systems, NFPA 13;

b)Residential occupancies as defined in the Standard for Installation of Sprinkler Systems in One- and Two-Family Dwellings and Manufactured Homes, NFPA 13D; and

c)Residential occupancies as defined in the Standard for Installation of Sprinkler Systems in Low-Rise Residential Occupancies, NFPA 13R.

1.3 The pipe and fittings covered by these requirements are intended to be installed in accordance with the Standard for Sprinkler Systems in One- and Two-Family Dwellings and Manufactured Homes, NFPA 13D; the Standard for Sprinkler Systems in Low-Rise Residential Occupancies, NFPA 13R; or the Standard for Installation of Sprinkler Systems, NFPA 13.

1.4 The requirements covered by this standard do not address compatibility of plastic pipe and fittings with materials or products that they may be in contact with in storage, handling, or use.

Document History

UL 1821
July 30, 2019
ANSI/CAN/UL Standard for Thermoplastic Sprinkler Pipe and Fittings for Fire Protection Service
Thermoplastic Sprinkler Pipe and Fittings for Fire Protection Service UL 1821 1.1 These requirements cover thermoplastic pipe and fittings for use in wet pipe sprinkler systems for fire protection...
July 30, 2019
ANSI/CAN/UL Norme relative aux tuyaux et raccords de gicleurs thermoplastiques pour le service de protection contre les incendies
Thermoplastic Sprinkler Pipe and Fittings for Fire Protection Service UL 1821 1.1 These requirements cover thermoplastic pipe and fittings for use in wet pipe sprinkler systems for fire protection...
Advertisement