ULSE - UL 574

Standard for Electric Oil Heaters

active
Buy Now
Organization: ULSE
Publication Date: 14 August 2003
Status: active
scope:

Electric Oil Heaters

UL 574

1.1 These requirements cover electric oil heaters for use with Nos. 5 and 6 fuel oil as defined in Specifications for Fuel Oils, ASTM D396, or other oils such as heat transfer oils. Electric oil heaters are to be used in ordinary locations and installed in accordance with the National Electrical Code, NFPA 70.
1.1 revised August 14, 2003

1.2 These requirements do not cover electric oil heaters rated at more than 600 volts.

Document History

UL 574
August 14, 2003
Standard for Electric Oil Heaters
Electric Oil Heaters UL 574 1.1 These requirements cover electric oil heaters for use with Nos. 5 and 6 fuel oil as defined in Specifications for Fuel Oils, ASTM D396, or other oils such as heat...

References

Advertisement