ULSE - UL 2108
Low Voltage Lighting Systems
| Organization: | ULSE |
| Publication Date: | 7 December 2015 |
| Status: | active |
scope:
1.1 These requirements apply to low voltage lighting systems and components intended for installation in accordance with the National Electrical Code, NFPA 70, Article 411.
1.2 These requirements cover:
- a) Power units in which output is limited to 25 A and below the risk of electric shock voltage levels as defined in 19; and
- b) Class 2, exposed bare conductor, POE, and other low-voltage luminaires and lighting systems.
1.3 These requirements do not cover lighting equipment covered by other standards such as, but not limited to, the Standard for Portable Electric Luminaires, UL 153, the Standard for Track Lighting Systems, UL 1574, or the Standard for Luminaires, UL 1598:
- a) Luminaires provided with a cord and attachment plug intended for branch circuit connection. See the Standard for Portable Electric Luminaires, UL 153.
- b) Luminaires intended to be mounted to and relocatable along a track, including when the track is supplied at low voltage. See the Standard for Track Lighting Systems, UL 1574.
- c) Luminaires intended to be carried by hand or exclusively used not connected to a branch circuit. See the Standard for Flashlights and Lanterns, UL 1576.
- d) Luminaires integrated with a power unit in a singular product. See the Standard for Luminaires, UL 1598.
1.4 Light emitting diode (LED) components, controls, and subassemblies integral to a low voltage lighting system shall comply with the applicable requirements of the Standard for Light Emitting Diode (LED) Equipment for Use in Lighting Products, UL 8750.
1.5 These requirements do not address certain specialized applications, including but not limited to hazardous/classified
Document History