References
This document references:
UL 1 - Flexible Metal Conduit
Published by ULSE
on
February 16, 2005
1.1 These requirements cover flexible aluminum, and steel and stainless-steel conduit designed for use as metal raceway for wires and cables in accordance with the National Electrical Code, NFPA 70.
This document references:
UL 4 - Armored Cable
Published by ULSE
on
January 15, 2004
1.1 These requirements cover interlocked steel or aluminum armored cables that contain 2, 3, or 4, 14 - 1 AWG insulated circuit conductors with or without grounding conductors and are for use as Type...
This document references:
UL 6 - Electrical Rigid Metal Conduit - Steel
Published by ULSE
on
November 28, 2022
1.1 These requirements cover electrical rigid metal conduit - steel (ERMC-S), elbows, couplings, and nipples for use as a metal raceway for installation of wires and cables in accordance with CSA...
This document references:
UL 20 - General-Use Snap Switches
Published by ULSE
on
July 20, 2018
1.1 The requirements of this Standard apply to manually operated, general-use snap switches and modular switch assembly for connection to copper (Cu) or copper-clad conductors used in accordance with...
This document references:
UL 44 - Thermoset-Insulated Wires and Cables
Published by ULSE
on
January 9, 2018
1.1 This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the...