ULSE - UL 1077

Supplementary Protectors for Use in Electrical Equipment

active
Buy Now
Organization: ULSE
Publication Date: 25 June 2015
Status: active
scope:

1.1 These requirements apply to supplementary protectors intended for use as overcurrent, or over- or under-voltage protection within an appliance or other electrical equipment where branch circuit overcurrent protection is already provided, or is not required. Compliance with the following is acceptable for use as a component of an end product.

1.2 The acceptability of a protector in any particular application depends upon its ability to be used continuously under the conditions that prevail in actual service. Accordingly, for a particular application a protector may be affected by the requirements for the equipment it is used in, and it may be necessary to additionally evaluate features or performance characteristics that are not specified in this Standard.

1.3 This Standard also covers accessory devices that may be installed in or on the protector to perform a secondary function. Examples of accessories are alarm and auxiliary switches.

1.4 Devices which ensure a manual restart due to the complete loss of voltage are covered by the Standard for Solid-State Controls for Appliances, UL 244A. Compliance with the Standard for Automatic Electrical Controls for Household and Similar Use, Part 1: General Requirements, UL 60730-1, and/or the applicable Part 2 standard from the UL 60730 series fulfills these requirements.

1.5 Automatic reset devices designed to open the circuit automatically on a predetermined value of time versus current or voltage within an appliance or other electrical equipment are covered by the Standard for Solid-State Controls for Appliances, UL 244A. Compliance with the Standard for Automatic Electrical Controls for Household and Similar Use, Part 1: General Requirements, UL 60730-1, and/or the applicable Part 2 standard from the UL 60730 series fulfills these requirements.

Document History

UL 1077
June 25, 2015
Supplementary Protectors for Use in Electrical Equipment
1.1 These requirements apply to supplementary protectors intended for use as overcurrent, or over- or under-voltage protection within an appliance or other electrical equipment where branch circuit...
Advertisement