ULSE - UL 1699

Arc-Fault Circuit-Interrupters

active
Buy Now
Organization: ULSE
Publication Date: 3 May 2017
Status: active
scope:

1.1 The requirements of this Standard cover arc-fault circuit-interrupters (AFCIs) of the branch/feeder, outlet circuit, portable, and cord type intended for use in dwelling units. These devices are intended to mitigate the effects of arcing faults that may pose a risk of fire ignition under certain conditions if the arcing persists.

1.2 AFCIs have a maximum rating of 20 A and are intended for use in 120-V ac, 60-HZ circuits. Cord AFCIs are rated up to 30 A.

1.3 These devices are not intended to detect glowing connections.

1.4 In these requirements the term device is used generically to apply to all of the devices covered by these requirements and is modified when the requirement does not apply to all types.

1.5 An AFCI that is also intended to perform other functions, such as overcurrent protection, ground-fault circuit-interruption, surge suppression, any other similar functions, or any combination thereof, shall comply additionally with the requirements of the applicable Standard or Standards that cover devices that provide those functions.

1.6 This standard contains a supplement covering the requirements for Leakage-Current Detector-Interrupters.

Document History

UL 1699
May 3, 2017
Arc-Fault Circuit-Interrupters
1.1 The requirements of this Standard cover arc-fault circuit-interrupters (AFCIs) of the branch/feeder, outlet circuit, portable, and cord type intended for use in dwelling units. These devices are...
Advertisement