ULSE - UL 60079-5
Explosive Atmospheres - Part 5: Equipment protection by powder filling
| Organization: | ULSE |
| Publication Date: | 29 April 2016 |
| Status: | active |
scope:
1.1 This
standard
part of IEC 60079
contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection powder filling "q", intended for use in explosive gas atmospheres.
NOTE 1 Electrical equipment and Ex components protected by powder filling "q" can contain electronic circuits, transformers, protection fuses, relays, intrinsically safe electrical apparatus, associated electrical apparatus, switches, etc.
NOTE 2 Type of protection powder filling "q" provides Equipment Protection Level (EPL) Gb or Mb.
1.1 This standard supplements and modifies the general requirements of
UL 60079-0
IEC 60079-0
. Where a requirement of this standard conflicts with a requirement of
UL 60079-0
IEC 60079-0
, the requirement of this standard takes precedence.
This standard applies to electrical equipment, parts of electrical equipment and Ex components with:
- a rated supply current less than or equal to 16 A;
- a rated supply voltage less than or equal to 1 000 V;
- a rated power consumption less than or equal to 1 000 W.
Document History