ULSE - UL 15027-2

ANSI/CAN/UL Standard for Immersion suits - Part 2: Abandonment Suits, Requirements Including Safety

active
Buy Now
Organization: ULSE
Publication Date: 27 July 2020
Status: active
scope:

This part of ISO 15027 specifies performance and safety requirements for abandonment suits in emergency situations in work and leisure activities to protect the body of a user against the effects of cold water immersion, such as cold shock and hypothermia, including head, hand and feet protection.

This part of ISO 15027 specifies performance and safety requirements for abandonment suits and suit systems in emergency situations in work and leisure activities to protect the user against the effects of cold water immersion, by reducing cold shock and delaying the onset of hypothermia and providing stable face-up flotation.

It is applicable for dry and wet abandonment suits.

It is applicable for dry and wet abandonment suits.

Constant wear suits are not covered by this part of ISO 15027. The requirements of constant wear suits are given in ISO 15027-1:2012. Test methods are given in ISO 15027-3:2012.

Where references are made to ISO 15027 standards or ISO 12402 standards, they shall be considered to be to ANSI/CAN UL 15027 with the applicable Canadian /US National Differences where UL Standards exist. Where references are made to particular requirements within a part they shall include the associated DVs contained in that standard, as applicable.

Document History

UL 15027-2
July 27, 2020
ANSI/CAN/UL Standard for Immersion suits - Part 2: Abandonment Suits, Requirements Including Safety
This part of ISO 15027 specifies performance and safety requirements for abandonment suits in emergency situations in work and leisure activities to protect the body of a user against the effects of...
July 27, 2020
Combinaisons d'immersion - Partie 2 : Combinaisons d'abandon, exigences, y compris la sécurité
This part of ISO 15027 specifies performance and safety requirements for abandonment suits in emergency situations in work and leisure activities to protect the body of a user against the effects of...
Advertisement