ULSE - UL 9540A
ANSI/CAN/UL Norme sur la méthode d'essai pour l'évaluation de la propagation du feu par emballement thermique dans les systèmes de stockage d'énergie en batterie
| Organization: | ULSE |
| Publication Date: | 12 November 2019 |
| Status: | active |
scope:
Test Method for Evaluating Thermal Runaway Fire Propagation in Battery Energy Storage Systems
UL 9540A
1.1 The test methodology in this document evaluates the fire characteristics of a battery energy storage system that undergoes thermal runaway.
1.2 The data generated will be used to determine the fire and explosion protection required for an installation of a battery energy storage system intended for installation, operation and maintenance in accordance with the International Fire Code (IFC), the Fire Code, NFPA 1, the National Electrical Code, NFPA 70, the National Electrical Safety Code (NESC), IEEE C2, other energy storage system codes, and the manufacturer's installation instructions.
1.3 Fire protection requirements not related to battery energy storage system equipment are covered by appropriate installation codes.
1.4 See Figure 1.1 for a schematic of the test sequence in this document. See Appendix a which explains:
a) The purpose of the tests included in this Test Method;
b) Explanation of individual tests; and
c) Interpretation
1.4 Figure 1.1Schematic of Test Sequence
a See Section 6.
b See Section 7.
c See Section 8.
d See Section 9.
Document History