ULSE - UL 213

Rubber Gasketed Fittings for Fire-Protection Service

active
Buy Now
Organization: ULSE
Publication Date: 12 July 2019
Status: active
scope:

1.1 This standard covers rubber gasketed fittings intended for assembling sections of pipe in fire protection systems, for example, couplings to attach pipe sections end to end, and side outlets to attach pipe sections at right angles.

1.2 The products covered by this standard are intended for use in fire protection service as outlined by the following Standards of the National Fire Protection Association:

  1. a) Installation of Sprinkler Systems, ANSI/NFPA 13;
  2. b) Installation of Standpipe, Private Hydrant, and Hose Systems, ANSI/NFPA 14;
  3. c) Water Spray Fixed Systems for Fire Protection, ANSI/NFPA 15;
  4. d) Installation of Stationary Pumps for Fire Protection, ANSI/NFPA 20; and
  5. e) Installation of Private Fire Service Mains and Their Appurtenances, ANSI/NFPA 24.

1.3 The joints formed with the use of fittings covered by this standard prevent separation under pressure.

Document History

UL 213
July 12, 2019
Rubber Gasketed Fittings for Fire-Protection Service
1.1 This standard covers rubber gasketed fittings intended for assembling sections of pipe in fire protection systems, for example, couplings to attach pipe sections end to end, and side outlets to...
July 12, 2019
Raccords munis de joints en caoutchouc utilisés par le service de protection incendie
1.1 This standard covers rubber gasketed fittings intended for assembling sections of pipe in fire protection systems, for example, couplings to attach pipe sections end to end, and side outlets to...
Advertisement