ULSE - UL 1778

Uninterruptible Power Systems

active
Buy Now
Organization: ULSE
Publication Date: 13 June 2014
Status: active
scope:

Replace this clause of the RD with the following:

This Standard applies to

UNINTERRUPTIBLE POWER SYSTEMS (UPS)

. The primary function of the

UPS

for this Standard is to ensure continuity of an alternating power source. The

UNINTERRUPTIBLE POWER SYSTEM

may also serve to improve the quality of the power source by keeping it within specified characteristics. This Standard is applicable to movable, stationary, fixed, and built-in

UPS

for distribution systems up to 600 V a.c. This equipment is designed to be installed in accordance with the Canadian Electrical Code, Part I, CSA C22.1, or the National Electrical Code, ANSI/NFPA 70, and, unless otherwise identified, the Standard for the Protection of Electronic Computer Data-Processing Equipment, ANSI/NFPA 75.

This Standard specifies requirements intended to ensure safety for the

OPERATOR

and, where specifically stated, for

SERVICE PERSONNEL

.

This Standard is intended to reduce the risk of fire, electric shock, or injury to persons from installed equipment, both as a single unit or as a system of interconnected units, subject to installing, operating, and maintaining the equipment in the manner prescribed by the manufacturer.

Document History

UL 1778
June 13, 2014
Uninterruptible Power Systems
Replace this clause of the RD with the following: This Standard applies to UNINTERRUPTIBLE POWER SYSTEMS (UPS) . The primary function of the UPS for this Standard is to ensure continuity of an...
Advertisement