ULSE - UL 1573

Stage and Studio Luminaires and Connector Strips

active
Buy Now
Organization: ULSE
Publication Date: 29 May 2003
Status: active
scope:

1.1 These requirements cover stage and studio luminaires rated 600 volts or less for use in theaters, studios, and similar locations in accordance with Articles 520 and 530 of the National Electrical Code, NFPA 70.

1.2 These requirements cover borderlights, spotlights, floodlights, footlights, professional photographic lights, portable strip lights, and the like, that use incandescent, fluorescent, high-intensity discharge, xenon, and other high-pressure electric discharge lamps, as well as connector strips, drop boxes, and the like, when rigged similarly to borderlights. These requirements do not cover stage and studio luminaires using carbon arc lamps.

1.2A These requirements cover equipment with environmental ratings for dry, damp, or wet locations and may bear an optional Ingress Protection (IP) rating.

1.2B Lighting equipment in 1 and 2 use incandescent, fluorescent, light emitting diode (LED), high intensity discharge, Xenon, or other high pressure electric discharge light sources. These requirements do not cover stage and studio lighting equipment using a carbon arc light source.

1.3 These requirements do not cover miscellaneous special purpose lights, amateur movie lights, or lighting intended for residential use.

Document History

UL 1573
May 29, 2003
Stage and Studio Luminaires and Connector Strips
1.1 These requirements cover stage and studio luminaires rated 600 volts or less for use in theaters, studios, and similar locations in accordance with Articles 520 and 530 of the National Electrical...

References

Advertisement