ULSE - UL 1419
Professional Video and Audio Equipment
| Organization: | ULSE |
| Publication Date: | 26 February 2016 |
| Status: | active |
scope:
1.1 These requirements cover video and audio equipment operated and maintained by trained personnel under the conditions of controlled access.
1.2 These requirements cover such equipment as video tape recorders, audio/video editing equipment, audio/video receiving and processing equipment, signal transmission equipment, television cameras, video digitizers, video monitors, metering equipment and similar equipment.
1.3 This Standard also covers auxiliary equipment and accessories which by themselves may not perform the desired function of the equipment outlined in 2 but are used in addition to or as a supplement to the basic equipment (remote controls, convertors, stands, etc.).
1.4 These requirements cover equipment rated 600 volts or less for use in accordance with the National Electrical Code, ANSI/NFPA 70.
1.5 Equipment employing circuits that are intended to connect directly to a telecommunications network also comply with the applicable requirements in the following relevant standards:
- a) Standard for Information Technology Equipment - Safety - Part 1: General Requirements, UL 60950-1
- b) Standard for Audio, Video, and Similar Electronic Apparatus-Safety Requirements, UL 60065
- c) Standard for Audio/Video, Information and Communication Technology Equipment - Part 1: Safety Requirements, UL 62368-1
1.6 These requirements do not cover products that are intended for household or commercial use.
Document History