ULSE - UL 19

Lined Fire Hose and Hose Assemblies

active
Buy Now
Organization: ULSE
Publication Date: 13 August 2018
Status: active
scope:

1.1 These requirements cover single- and multiple-jacketed lined fire hose with or without couplings attached, in the trade sizes of 1-1/2, 1-3/4, 2, 2-1/4, 2-1/2, 2-3/4, 3, 3-1/2, 4, 4-1/2, 5, and 6 inch (38, 45, 51, 57, 65, 70, 76, 89, 102, 114, 127, and 152 mm nominal ID). Single-jacketed hose is intended for service test pressures of 150, 200, or 250 psig (1035, 1380, or 1725 kPa) and above in 25 psig (170 kPa) increments. Multiple-jacketed hose or covered hose judged equivalent to multiple-jacketed hose is intended for service test pressures of 200, 300, or 400 psig (1380, 2070, or 2760 kPa) and above in 25 psig (170 kPa) increments.

1.2 These products are intended for municipal and industrial fire protection purposes. Single-jacketed hose is for use at fire hydrants, standpipes, and similar places. They are not intended for hard usage nor where the hose will be subjected to chafing on rough or sharp surfaces. Multiple-jacketed hose or covered hose judged equivalent to multiple-jacketed hose are for use on pumpers and in places where service conditions require the additional protection against wear afforded by the extra woven jacket or cover.

1.3 The products covered by these requirements are intended to be periodically inspected and maintained while in service, as outlined in the Standard for the Care, Use, Inspection, Service Testing and Replacement of Fire Hose, Couplings, Nozzles, and Fire Hose Appliances, NFPA 1962.

Document History

UL 19
August 13, 2018
Lined Fire Hose and Hose Assemblies
1.1 These requirements cover single- and multiple-jacketed lined fire hose with or without couplings attached, in the trade sizes of 1-1/2, 1-3/4, 2, 2-1/4, 2-1/2, 2-3/4, 3, 3-1/2, 4, 4-1/2, 5, and 6...
Advertisement