ULSE - UL 943
Ground-Fault Circuit-Interrupters
| Organization: | ULSE |
| Publication Date: | 17 May 2016 |
| Status: | active |
scope:
1.1 This Standard applies to Class A, single- and three-phase, ground-fault circuit-interrupters
Note: In Canada, the text "intended for protection of personnel" is excluded.
1.2 These requirements do not cover ground-fault circuit-interrupters
1.3 This Standard applies to all Class A ground-fault circuit-interrupters
1.4 This Standard includes minimum requirements for the function, construction, performance, and markings of ground-fault circuit-interrupters
1.5 This Standard is intended to cover only Class A GFCI devices.
1.6 This Standard also covers GFCIs of the self contained type that are intended for installation in a counter, such as would be suitable for installation in a kitchen or bathroom counter top.
Document History