ULSE - UL 60730-2-13

Automatic Electrical Controls - Part 2-13: Particular Requirements for Humidity Sensing Controls

active
Buy Now
Organization: ULSE
Publication Date: 15 February 2019
Status: active
scope:

UL 60730-2-13

1 Scope and normative references

This clause of Part 1 is applicable except as follows:

1.1 Scope

Replacement:

This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment for household and similar use, including controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or a combination thereof.

NOTE Throughout this standard, the word "equipment" includes "appliance" and "control system".

This International Standard is applicable to automatic electrical humidity sensing controls forming part of a building automation control system within the scope of ISO 16484.

This standard also applies to automatic electrical humidity sensing controls for equipment that may be used by the public, such as equipment intended to be used in shops, offices, hospitals, farms and commercial and industrial applications.

This standard does not apply to automatic electrical humidity sensing controls intended exclusively for industrial process applications unless explicitly mentioned in the equipment standard.

1.1.2 Replacement:

This standard applies to automatic electrical controls, mechanically or electrically operated, responsive to or controlling humidity.

1.1.3 Not applicable.

Document History

UL 60730-2-13
February 15, 2019
Automatic Electrical Controls - Part 2-13: Particular Requirements for Humidity Sensing Controls
UL 60730-2-13 1 Scope and normative references This clause of Part 1 is applicable except as follows: 1.1 Scope Replacement: This part of IEC 60730 applies to automatic electrical humidity sensing...
Advertisement