ULSE - UL 2017
General-Purpose Signaling Devices and Systems
| Organization: | ULSE |
| Publication Date: | 23 December 2008 |
| Status: | active |
scope:
1.1 These requirements cover signaling devices intended for emergency or non-emergency use, used in indoor and/or outdoor locations, and where applicable, installed and used in accordance with the National Electrical Code, NFPA 70.
1.2 Emergency-signaling products covered by these requirements are categorized as indicated below, are associated with property and/or life safety and are of a non-fire/non-securit
- a) Type UM (User-Monitored) devices or systems are intended to be monitored and tested by the user. These devices are intended for household use or are personal signaling devices carried by the user.
- b) Type SM (Self-Monitored) devices or systems are intended to be self-monitoring. These devices are intended for, but not restricted to, commercial use.
- c) Type AM (Attendant-Monitored
) devices or systems are intended to be constantly operated and maintained by competent and experienced personnel, either locally or at a remote station. - d) Residential Water Hazard entrance alarms are devices or systems intended to be installed on gates, doors, or access barriers surrounding residential swimming pools, spas, or hot tubs for the purpose of sounding an audible alarm due to unauthorized entry into these areas.
1.3 Non-emergency-signal
1.4 A product as covered by these requirements consists of a unit assembly of electrical parts having provision for the connection of power supply circuits routed through the equipment by a prescribed scheme of circuiting. Circuits extending from the products connect to separate devices by which the operating part of the product is actuated for signals, and to separate and/or integral devices by which the signals are indicated so as to form a coordinated system combination for definitive signaling services. An installation wiring diagram attached to the product, or referenced in the product marking, indicates the devices and circuits which have been determined to be capable of being used with the product in the field.
1.5 These requirements do not cover the following:
- a) Visual signaling appliances as covered by the Standard for Visual Signaling Appliances - Private Mode Emergency and General Utility Signaling, UL 1638;
- b) Audible signaling devices not provided as part of the product and covered by the Standard for Audible Signal Appliances, UL 464;
- c) Equipment intended for use in fire-protective signaling systems used to detect, monitor, signal, or control a fire condition;
- d) Equipment intended for use in security alarm systems used to protect against burglary;
- e) Home health-care signaling equipment as covered by the Standard for Home Health-Care Signaling Equipment, UL 1637.
Document History