ULSE - UL 1062
Unit Substations
active
Buy Now
| Organization: | ULSE |
| Publication Date: | 29 January 1997 |
| Status: | active |
scope:
1.1 These requirements cover unit substations of 1000 kVA single phase and 3000 kVA 3-phase maximum having a maximum nominal primary or secondary rating of 600 volts. Their construction, installation, and use are intended to be in accordance with the National Electrical Code, ANSI/NFPA 70.
1.2 Deleted
Document History
UL 1062
January 29, 1997
Unit Substations
1.1 These requirements cover unit substations of 1000 kVA single phase and 3000 kVA 3-phase maximum having a maximum nominal primary or secondary rating of 600 volts. Their construction,...