ULSE - UL 248-18

Low-Voltage Fuses - Part 18: Class CD Fuses

active
Buy Now
Organization: ULSE
Publication Date: 31 March 2022
Status: active
scope:

1.1 This Part is intended to be read together with the Standard for Low-Voltage Fuses - Part 1: General Requirements, hereafter referred to as Part 1. The titles of the Clauses in this Part correspond to the similarly titled Clauses in Part 1. The requirements of Part 1 apply unless modified by this Part. For the Part 1 requirements, refer to the Standard for Low-Voltage Fuses - Part 1: General Requirements, NMX-J-009-248/1-ANCE / CSA C22.2 No. 248.1 / UL 248-1.

1.2 This Standard applies to Class CD fuses rated 31 - 60 A and 600 Vac.

Document History

UL 248-18
March 31, 2022
Low-Voltage Fuses - Part 18: Class CD Fuses
1.1 This Part is intended to be read together with the Standard for Low-Voltage Fuses - Part 1: General Requirements, hereafter referred to as Part 1. The titles of the Clauses in this Part...
Advertisement