ULSE - UL 61058-2-6

Switches for Appliances - Part 2-6: Particular Requirements for Switches Used In Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery

active
Buy Now
Organization: ULSE
Publication Date: 31 March 2020
Status: active
scope:

Clause 1 of IEC 61058-1:2016 is applicable except as follows.

Addition:

This part of IEC 61058 is a subset based on IEC 61058-1. The clauses outlined below are intended to address the specific requirements for switches incorporated into or integrated with electric motor-operated hand-held tools, transportable tools and lawn and garden machinery.

This document is intended for switches with an ambient temperature up to and including 55 °C. Switches tested according to IEC 61058-1 are considered to comply with this document and additional testing is not required provided ratings, loads, and endurance are correct.

NOTE This document takes into account the fact that tests are conducted as part of the end-product evaluation (e.g. products tested according to the IEC 60745 and IEC 62841 series, and lawn and gardening equipment tested according to the IEC 60335 series), and that tests are not conducted on the component switch.

Document History

UL 61058-2-6
March 31, 2020
Switches for Appliances - Part 2-6: Particular Requirements for Switches Used In Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery
Clause 1 of IEC 61058-1:2016 is applicable except as follows. Addition: This part of IEC 61058 is a subset based on IEC 61058-1. The clauses outlined below are intended to address the specific...
Advertisement