ULSE - UL 486D

Sealed Wire Connector Systems

active
Buy Now
Organization: ULSE
Publication Date: 19 June 2015
Status: active
scope:

1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are intended for wet or damp locations and other installations such as:

  1. a) Direct burial,
  2. b) Below grade,
  3. c) Above grade where exposed to sunlight; or
  4. d) Where exposed to sea water or salt water.

The wire connectors covered by these requirements are intended for use with copper conductor, aluminum conductor, or both in accordance with installations covered by the National Electrical Code, NFPA 70; CSA C22.1, Canadian Electrical Code, Part I; and NOM 001 SEDE, Standard for Electrical Installations.

1.2 These requirements apply to sealed wire connector systems intended for use at 1500 V or less, with currents not exceeding the ampacity of insulated conductor types noted below, rated either 75 °C (167 °F) or 90 °C (194 °F):

  1. a) 14 AWG (2.08 mm2) through 2,000 kcmil (1,012 mm2) conductors: Types RHW, RHW-2, USE, USE-2, USEB90, USEI75, USEI90, THW, XHHW, XHHW-2, RW90 EP, RW90 XLPE , or TWU,
  2. b) 30 AWG (0.05 mm2) through 16 AWG (1.31 mm2) conductors: Any Type insulation acceptable for direct burial, below grade use, or wet locations.

1.3 These requirements also cover sealed wire connector systems intended for use with single or multiple conductor underground feeder cable, golf course sprinkler cable, underground low energy cable, irrigation cable, or other cable with insulation acceptable for direct burial, below grade use, or wet locations.

1.4 This standard does not apply to twist-on style splicing sealed wire connectors.

Document History

November 30, 2023
Sealed Wire Connector Systems
1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These...
UL 486D
June 19, 2015
Sealed Wire Connector Systems
1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These...
Advertisement