ULSE - UL 62841-3-4

Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements For Transportable Bench Grinders

active
Buy Now
Organization: ULSE
Publication Date: 23 December 2016
Status: active
scope:

Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements For Transportable Bench Grinders

UL 62841-3-4

This clause of Part 1 is applicable except as follows:

Addition:

This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows:

- type 1 grinding wheels (see Figure 106) with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;

- wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;

- polishing wheels with a diameter not exceeding 310 mm;

and with a peripheral speed of any accessory between 10 m/s and 50 m/s.

NOTE Polishing wheels are also known as buffing wheels.

Document History

UL 62841-3-4
December 23, 2016
Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements For Transportable Bench Grinders
Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements For Transportable Bench Grinders UL 62841-3-4 This clause of...
Advertisement