References
This document references:
UL 1 - Flexible Metal Conduit
Published by ULSE
on
February 16, 2005
1.1 These requirements cover flexible aluminum, and steel and stainless-steel conduit designed for use as metal raceway for wires and cables in accordance with the National Electrical Code, NFPA 70.
This document references:
UL 4 - Armored Cable
Published by ULSE
on
January 15, 2004
1.1 These requirements cover interlocked steel or aluminum armored cables that contain 2, 3, or 4, 14 - 1 AWG insulated circuit conductors with or without grounding conductors and are for use as Type...
This document references:
UL 5 - Surface Metal Raceways and Fittings
Published by ULSE
on
May 24, 2016
Surface Metal Raceways and Fittings UL 5 1.1 These requirements cover surface metal raceways and fittings for use in accordance with the National Electrical Code, NFPA 70. 1.2 Raceways of the...
This document references:
UL 5A - Nonmetallic Surface Raceways and Fittings
Published by ULSE
on
June 26, 2015
1.1 These requirements cover nonmetallic raceways and fittings. These products are for use as surface wiring systems in accordance with the Rules of the Canadian Electrical Code, Part 1, and NFPA 70,...
This document references:
UL 20 - General-Use Snap Switches
Published by ULSE
on
July 20, 2018
1.1 The requirements of this Standard apply to manually operated, general-use snap switches and modular switch assembly for connection to copper (Cu) or copper-clad conductors used in accordance with...