ULSE - UL 62133-2

Secondary Cells and Batteries Containing Alkaline or Other Non-Acid Electrolytes - Safety Requirements for Portable Sealed Secondary Cells, and for Batteries Made from Them, for Use in Portable Applications - Part 2: Lithium Systems

active
Buy Now
Organization: ULSE
Publication Date: 10 January 2020
Status: active
scope:

This part of IEC 62133 specifies requirements and tests for the safe operation of portable sealed secondary lithium cells and batteries containing non-acid electrolyte, under intended use and reasonably foreseeable misuse.

This standard is not, by itself, generally suitable for the evaluation of the safety of end-products, as it lacks specific requirements regarding charging, the effect of normal loads, abnormal conditions that should be considered, and the physical and electromagnetic stresses encountered in the anticipated environment of the end-product.

NOTE Battery packs with additional features or circuitry, including integral circuitry that facilitates charging, are considered to be end-products.

This standard deals with the covered components used in accordance with CAN/CSA-C22.2 No. 0.

Document History

UL 62133-2
January 10, 2020
Secondary Cells and Batteries Containing Alkaline or Other Non-Acid Electrolytes - Safety Requirements for Portable Sealed Secondary Cells, and for Batteries Made from Them, for Use in Portable Applications - Part 2: Lithium Systems
This part of IEC 62133 specifies requirements and tests for the safe operation of portable sealed secondary lithium cells and batteries containing non-acid electrolyte, under intended use and...
Advertisement