ULSE - UL 2061

Standard for Adapters and Cylinder Connection Devices for Portable LP-Gas Cylinder Assemblies

active
Buy Now
Organization: ULSE
Publication Date: 30 July 2015
Status: active
scope:

1.1 These requirements cover quick-connect type and other hand-operated adapters and couplings intended to connect the cylinder valve on portable LP-Gas container assemblies to the inlet of the regulator on gas consuming equipment. These couplings are intended for vapor withdrawal service only.

1.2 The adapters and couplings covered by these requirements are used in propane systems such as, but not limited to the applications covered by the following standards:

  1. a) Storage and Handling of Liquefied Petroleum Gases, NFPA 58, except as noted in 3.
  2. b) Outdoor Cooking Gas Appliances, ANSI Z21.58.
  3. c) Outdoor Gas Grills, CGA 1.6.
  4. d) Standard on Recreational Vehicles, NFPA 1192.

1.3 These requirements do not cover quick closing couplings for LP-Gas that are used in industrial truck applications, and which are covered by the requirements in the Outline of Investigation for LP-Gas, Natural Gas, and Manufactured Gas Devices for Engine Fuel Systems, UL 1337.

Document History

UL 2061
July 30, 2015
Standard for Adapters and Cylinder Connection Devices for Portable LP-Gas Cylinder Assemblies
1.1 These requirements cover quick-connect type and other hand-operated adapters and couplings intended to connect the cylinder valve on portable LP-Gas container assemblies to the inlet of the...
Advertisement